LED INDICATOR LIGHT TYPE
THERMOPLASTIC MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL 943, CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
HUBBELL[R] BRAND
INCLUDES WALL PLATE
Hubbell Incorporated
Done
Datasheet
Description
LED INDICATOR LIGHT TYPE
THERMOPLASTIC MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL 943, CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
HUBBELL[R] BRAND
INCLUDES WALL PLATE
LED INDICATOR LIGHT TYPE
THERMOPLASTIC MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL 943, CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
HUBBELL[R] BRAND
INCLUDES WALL PLATE