GROUND FAULT CIRCUIT INTERRUPTER RECEPTACLE; Connector Type:Standard Outlet Strip; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Thermoplast
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 16M8800 |
| Product Name | Ground Fault Circuit Interrupter Receptacle; Connector Type Hubbell Wiring Devices |
| Voltage Rating | 120 volts |