Hubbell Electrical Products Explosionproof Conduit Outlet Box GESLT-3

Description
GRAY IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 2 HUB(S) UL E83969, CSA LR11716 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIB IIA ENCLOSURE EXTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY L STYLE (1) BOTTOM, (1) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER OVERALL DIMENSION 5-1/16 INCH W X 4-1/8 INCH H HUB LENGTH 1-1/8 INCH INCLUDES COVER
Datasheet
Description
GRAY IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 2 HUB(S) UL E83969, CSA LR11716 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIB IIA ENCLOSURE EXTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY L STYLE (1) BOTTOM, (1) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER OVERALL DIMENSION 5-1/16 INCH W X 4-1/8 INCH H HUB LENGTH 1-1/8 INCH INCLUDES COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GESLT-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GESLT-3
Explosionproof Conduit Outlet Box GESLT-3
GRAY IRON MATERIAL ROUND SHAPE 1 INCH HUB SIZE 2 HUB(S) UL E83969, CSA LR11716 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIB IIA ENCLOSURE EXTERNALLY THREADED COVER TYPE 42 CU INCH CAPACITY L STYLE (1) BOTTOM, (1) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-9/16 INCH COVER OPENING DIAMETER OVERALL DIMENSION 5-1/16 INCH W X 4-1/8 INCH H HUB LENGTH 1-1/8 INCH INCLUDES COVER
  • GRAY IRON MATERIAL
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • UL E83969, CSA LR11716 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIB IIA ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 42 CU INCH CAPACITY
  • L STYLE
  • (1) BOTTOM, (1) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3-9/16 INCH COVER OPENING DIAMETER
  • OVERALL DIMENSION 5-1/16 INCH W X 4-1/8 INCH H
  • HUB LENGTH 1-1/8 INCH
  • INCLUDES COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GESLT-3
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details