Hubbell Electrical Products Explosionproof Conduit Outlet Box GEMX-2

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 8 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-1/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEM MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 8 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-1/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GEMX-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GEMX-2
Explosionproof Conduit Outlet Box GEMX-2
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 8 CU INCH CAPACITY X STYLE (4) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-1/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEM MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 8 CU INCH CAPACITY
  • X STYLE
  • (4) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 2-1/16 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GEM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GEMX-2
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details