Hubbell Electrical Products Explosionproof Conduit Outlet Box GEJLBT-5M

Description
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 75 CU INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 4-7/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEJ MODEL
Datasheet
Description
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 75 CU INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 4-7/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GEJLBT-5M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GEJLBT-5M
Explosionproof Conduit Outlet Box GEJLBT-5M
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1-1/2 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 75 CU INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 4-7/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEJ MODEL
  • ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
  • ROUND SHAPE
  • 1-1/2 INCH HUB SIZE
  • 2 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 75 CU INCH CAPACITY
  • LB STYLE
  • (1) SIDE, (1) DOWN HUB LOCATION
  • EXTERNAL HUB TYPE
  • 4-7/8 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GEJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GEJLBT-5M
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details