Hubbell Electrical Products Explosionproof Conduit Outlet Box GECXAT-3

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1 INCH HUB SIZE 5 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY XAT STYLE (4) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEC MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1 INCH HUB SIZE 5 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY XAT STYLE (4) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GECXAT-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GECXAT-3
Explosionproof Conduit Outlet Box GECXAT-3
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1 INCH HUB SIZE 5 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY XAT STYLE (4) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEC MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 5 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 19 CU INCH CAPACITY
  • XAT STYLE
  • (4) SIDE, (1) DOWN HUB LOCATION
  • EXTERNAL HUB TYPE
  • 2-11/16 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GECXAT-3
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details