Hubbell Electrical Products Explosionproof Conduit Outlet Box GECTT-2

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER-FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL 886/1203, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CUBIC INCH CAPACITY T STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, WEATHER RESISTANT INCLUDES COVER, GROUNDING SCREW APPLICATION WET LOCATION APPLICABLE STANDARD MILITARY SPECIFICATION F-28675, FEDERAL SPECIFICATION W-C-586D GEC MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER-FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL 886/1203, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CUBIC INCH CAPACITY T STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, WEATHER RESISTANT INCLUDES COVER, GROUNDING SCREW APPLICATION WET LOCATION APPLICABLE STANDARD MILITARY SPECIFICATION F-28675, FEDERAL SPECIFICATION W-C-586D GEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GECTT-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GECTT-2
Explosionproof Conduit Outlet Box GECTT-2
ELECTROSTATICALLY APPLIED POWDER COATED COPPER-FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL 886/1203, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CUBIC INCH CAPACITY T STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, WEATHER RESISTANT INCLUDES COVER, GROUNDING SCREW APPLICATION WET LOCATION APPLICABLE STANDARD MILITARY SPECIFICATION F-28675, FEDERAL SPECIFICATION W-C-586D GEC MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 3 HUB(S)
  • UL 886/1203, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 19 CUBIC INCH CAPACITY
  • T STYLE
  • (3) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 2-11/16 INCH COVER OPENING DIAMETER
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, WEATHER RESISTANT
  • INCLUDES COVER, GROUNDING SCREW
  • APPLICATION WET LOCATION
  • APPLICABLE STANDARD MILITARY SPECIFICATION F-28675, FEDERAL SPECIFICATION W-C-586D
  • GEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GECTT-2
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 608266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male hook
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details