Hubbell Electrical Products Explosionproof Conduit Outlet Box GECTT-2-6TB

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM (BODY, COVER) MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL E83969, CSA LR11716 APPROVAL RAISED PAD MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9EFG ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY T STYLE FEED THROUGH, (1) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER OVERALL DIMENSION 3-11/16 INCH W X 3-5/8 INCH H HUB LENGTH 13/16 INCH INCLUDES 6-POINT TERMINAL BLOCK
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM (BODY, COVER) MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL E83969, CSA LR11716 APPROVAL RAISED PAD MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9EFG ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY T STYLE FEED THROUGH, (1) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER OVERALL DIMENSION 3-11/16 INCH W X 3-5/8 INCH H HUB LENGTH 13/16 INCH INCLUDES 6-POINT TERMINAL BLOCK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GECTT-2-6TB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GECTT-2-6TB
Explosionproof Conduit Outlet Box GECTT-2-6TB
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM (BODY, COVER) MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 3 HUB(S) UL E83969, CSA LR11716 APPROVAL RAISED PAD MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9EFG ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY T STYLE FEED THROUGH, (1) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER OVERALL DIMENSION 3-11/16 INCH W X 3-5/8 INCH H HUB LENGTH 13/16 INCH INCLUDES 6-POINT TERMINAL BLOCK
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM (BODY, COVER) MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 3 HUB(S)
  • UL E83969, CSA LR11716 APPROVAL
  • RAISED PAD MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9EFG ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 19 CU INCH CAPACITY
  • T STYLE
  • FEED THROUGH, (1) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 2-11/16 INCH COVER OPENING DIAMETER
  • OVERALL DIMENSION 3-11/16 INCH W X 3-5/8 INCH H
  • HUB LENGTH 13/16 INCH
  • INCLUDES 6-POINT TERMINAL BLOCK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GECTT-2-6TB
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details