Hubbell Electrical Products Explosionproof Conduit Outlet Box GECET-3M

Description
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1 INCH HUB SIZE 1 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY E STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER HUBBELL[R] BRAND WITH GROUND SCREW GEC MODEL
Datasheet
Description
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1 INCH HUB SIZE 1 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY E STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER HUBBELL[R] BRAND WITH GROUND SCREW GEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GECET-3M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GECET-3M
Explosionproof Conduit Outlet Box GECET-3M
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1 INCH HUB SIZE 1 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY E STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER HUBBELL[R] BRAND WITH GROUND SCREW GEC MODEL
  • ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 1 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 19 CU INCH CAPACITY
  • E STYLE
  • DEAD END HUB LOCATION
  • EXTERNAL HUB TYPE
  • 2-11/16 INCH COVER OPENING DIAMETER
  • HUBBELL[R] BRAND
  • WITH GROUND SCREW
  • GEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GECET-3M
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details