Hubbell Electrical Products Explosionproof Conduit Outlet Box GECET-1

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY E STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEC MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY E STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GECET-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GECET-1
Explosionproof Conduit Outlet Box GECET-1
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 1 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY E STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEC MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 19 CU INCH CAPACITY
  • E STYLE
  • DEAD END HUB LOCATION
  • EXTERNAL HUB TYPE
  • 2-11/16 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GECET-1
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2687465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details