Hubbell Electrical Products Explosionproof Conduit Outlet Box GECCT-2MM

Description
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, UL FS WC-586D, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY FEED THROUGH, (1) TOP, (1) DOWN HUB LOCATION 2 11/16 INCH COVER OPENING DIAMETER KILLARK[R] BRAND GE MODEL
Description
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, UL FS WC-586D, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY FEED THROUGH, (1) TOP, (1) DOWN HUB LOCATION 2 11/16 INCH COVER OPENING DIAMETER KILLARK[R] BRAND GE MODEL

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GECCT-2MM - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GECCT-2MM
Explosionproof Conduit Outlet Box GECCT-2MM
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, UL FS WC-586D, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY FEED THROUGH, (1) TOP, (1) DOWN HUB LOCATION 2 11/16 INCH COVER OPENING DIAMETER KILLARK[R] BRAND GE MODEL
  • ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL 886, UL FS WC-586D, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 19 CU INCH CAPACITY
  • FEED THROUGH, (1) TOP, (1) DOWN HUB LOCATION
  • 2 11/16 INCH COVER OPENING DIAMETER
  • KILLARK[R] BRAND
  • GE MODEL
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GECCT-2MM
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details