Hubbell Electrical Products Explosionproof Conduit Body GEBT-25

Description
ALUMINUM MATERIAL 6-1/2 INCH L X 4-3/18 INCH W X 4-5/16 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH (2) 3/4 INCH, (1) 1-1/2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE I GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 4X ENCLOSURE 29 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING GEB MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-1/2 INCH L X 4-3/18 INCH W X 4-5/16 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH (2) 3/4 INCH, (1) 1-1/2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE I GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 4X ENCLOSURE 29 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING GEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - GEBT-25 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Body
GEBT-25
Explosionproof Conduit Body GEBT-25
ALUMINUM MATERIAL 6-1/2 INCH L X 4-3/18 INCH W X 4-5/16 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH (2) 3/4 INCH, (1) 1-1/2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE I GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 4X ENCLOSURE 29 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING GEB MODEL
  • ALUMINUM MATERIAL
  • 6-1/2 INCH L X 4-3/18 INCH W X 4-5/16 INCH H SIZE
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • (2) 3/4 INCH, (1) 1-1/2 INCH HUB SIZE
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE I GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 4X ENCLOSURE
  • 29 CU INCH CAPACITY
  • EXPLOSIONPROOF
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • GEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GEBT-25
Product Name Explosionproof Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details