Hubbell Electrical Products Explosionproof Conduit Outlet Box GEBL-4

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE INTERNALLY THREADED COVER TYPE 29 CU INCH CAPACITY L STYLE FEED THROUGH, (2) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-1/2 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEB MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE INTERNALLY THREADED COVER TYPE 29 CU INCH CAPACITY L STYLE FEED THROUGH, (2) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-1/2 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GEBL-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GEBL-4
Explosionproof Conduit Outlet Box GEBL-4
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1-1/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE INTERNALLY THREADED COVER TYPE 29 CU INCH CAPACITY L STYLE FEED THROUGH, (2) SIDE HUB LOCATION EXTERNAL HUB TYPE 3-1/2 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEB MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 1-1/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 29 CU INCH CAPACITY
  • L STYLE
  • FEED THROUGH, (2) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3-1/2 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GEBL-4
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.6299 inch (16 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details