Hubbell Electrical Products Explosionproof Tumbler/Snap Switch Control Station FXS-53C

Description
FEED THROUGH TYPE 3-WAY, SPDT CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE 20 AMPERE CURRENT RATING WEATHERPROOF FRONT OPERATED LEVER OPERATOR TYPE TRIP SETTING 4 TO 6 MILLIAMPERE TRIP TIME UL CURVE APPLICATION HAZARDOUS LOCATION, MAKING, BREAKING OR CHANGING CONNECTIONS IN AN ELECTRICAL CIRCUIT
Datasheet
Description
FEED THROUGH TYPE 3-WAY, SPDT CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE 20 AMPERE CURRENT RATING WEATHERPROOF FRONT OPERATED LEVER OPERATOR TYPE TRIP SETTING 4 TO 6 MILLIAMPERE TRIP TIME UL CURVE APPLICATION HAZARDOUS LOCATION, MAKING, BREAKING OR CHANGING CONNECTIONS IN AN ELECTRICAL CIRCUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - FXS-53C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Tumbler/Snap Switch Control Station
FXS-53C
Explosionproof Tumbler/Snap Switch Control Station FXS-53C
FEED THROUGH TYPE 3-WAY, SPDT CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE 20 AMPERE CURRENT RATING WEATHERPROOF FRONT OPERATED LEVER OPERATOR TYPE TRIP SETTING 4 TO 6 MILLIAMPERE TRIP TIME UL CURVE APPLICATION HAZARDOUS LOCATION, MAKING, BREAKING OR CHANGING CONNECTIONS IN AN ELECTRICAL CIRCUIT
  • FEED THROUGH TYPE
  • 3-WAY, SPDT CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • WEATHERPROOF
  • FRONT OPERATED LEVER OPERATOR TYPE
  • TRIP SETTING 4 TO 6 MILLIAMPERE
  • TRIP TIME UL CURVE
  • APPLICATION HAZARDOUS LOCATION, MAKING, BREAKING OR CHANGING CONNECTIONS IN AN ELECTRICAL CIRCUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXS-53C
Product Name Explosionproof Tumbler/Snap Switch Control Station
Panel Type Power Control
Panel Operation Electrical
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Aluminum Enclosure - EXPF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
4-20mA Signal Transmitter - RL-V - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
SILASmv - silasmv - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details