FXCS-5K3L6G32D -- EXPLOSIONPROOF SELECTOR SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Selector Switch Control StationFXCS-5K3L6G32D
Description
FEED THROUGH TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED/MAINTAINE
D/MOMENTARY OPERATION TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHER PROOF
KEY OPERATOR TYPE
3 POSITION(S)
HUBBEL. BRAND
FXCS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
FEED THROUGH TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED/MAINTAINE
D/MOMENTARY OPERATION TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHER PROOF
KEY OPERATOR TYPE
3 POSITION(S)
HUBBEL. BRAND
FXCS MODEL
FEED THROUGH TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED/MAINTAINE
D/MOMENTARY OPERATION TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHER PROOF
KEY OPERATOR TYPE
3 POSITION(S)
HUBBEL. BRAND
FXCS MODEL
FEED THROUGH TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE