Hubbell Electrical Products CONDUIT BODY FXCS-5B2-MBI-LO

Description
ALUMINUM MATERIAL RIGID/EMT CONDUIT USED ON 1/2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 5 FORM TYPE SIDE ACCESS OPENING INCLUDES COVER, GASKET
Datasheet
Description
ALUMINUM MATERIAL RIGID/EMT CONDUIT USED ON 1/2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 5 FORM TYPE SIDE ACCESS OPENING INCLUDES COVER, GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - FXCS-5B2-MBI-LO - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
CONDUIT BODY
FXCS-5B2-MBI-LO
CONDUIT BODY FXCS-5B2-MBI-LO
ALUMINUM MATERIAL RIGID/EMT CONDUIT USED ON 1/2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE STRAIGHT HUB LOCATION FORM 5 FORM TYPE SIDE ACCESS OPENING INCLUDES COVER, GASKET
  • ALUMINUM MATERIAL
  • RIGID/EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED, SET SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • ALUMINUM COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 5 FORM TYPE
  • SIDE ACCESS OPENING
  • INCLUDES COVER, GASKET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FXCS-5B2-MBI-LO
Product Name CONDUIT BODY
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details