Hubbell Electrical Products Explosionproof Pushbutton Control Station FXCS-2MMR3-M

Description
DEAD END TYPE MAINTAINED, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE GRAY EPOXY POWDER BAKED COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA (CANADA AND US) APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3CD/7CD/9EFG ENCLOSURE STOP LEGEND WEATHERPROOF PUSH-PULL BUTTON OPERATOR TYPE WIRE SIZE 22 TO 12 AWG COPPER (SOLID/STRANDED) BUTTON COLOR RED TIGHTENING TORQUE 7 LB-INCH APPLICATION HAZARDOUS LOCATION, INSTALLATION AT PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT
Datasheet
Description
DEAD END TYPE MAINTAINED, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE GRAY EPOXY POWDER BAKED COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA (CANADA AND US) APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3CD/7CD/9EFG ENCLOSURE STOP LEGEND WEATHERPROOF PUSH-PULL BUTTON OPERATOR TYPE WIRE SIZE 22 TO 12 AWG COPPER (SOLID/STRANDED) BUTTON COLOR RED TIGHTENING TORQUE 7 LB-INCH APPLICATION HAZARDOUS LOCATION, INSTALLATION AT PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - FXCS-2MMR3-M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Control Station
FXCS-2MMR3-M
Explosionproof Pushbutton Control Station FXCS-2MMR3-M
DEAD END TYPE MAINTAINED, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE GRAY EPOXY POWDER BAKED COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA (CANADA AND US) APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3CD/7CD/9EFG ENCLOSURE STOP LEGEND WEATHERPROOF PUSH-PULL BUTTON OPERATOR TYPE WIRE SIZE 22 TO 12 AWG COPPER (SOLID/STRANDED) BUTTON COLOR RED TIGHTENING TORQUE 7 LB-INCH APPLICATION HAZARDOUS LOCATION, INSTALLATION AT PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT
  • DEAD END TYPE
  • MAINTAINED, UNIVERSAL CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • GRAY EPOXY POWDER BAKED COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3CD/7CD/9EFG ENCLOSURE
  • STOP LEGEND
  • WEATHERPROOF
  • PUSH-PULL BUTTON OPERATOR TYPE
  • WIRE SIZE 22 TO 12 AWG COPPER (SOLID/STRANDED)
  • BUTTON COLOR RED
  • TIGHTENING TORQUE 7 LB-INCH
  • APPLICATION HAZARDOUS LOCATION, INSTALLATION AT PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-2MMR3-M
Product Name Explosionproof Pushbutton Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Wallmount Hinged Stainless Steel Box - SLM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Fire Alarm - 123490646 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Panel Type Fire Alarm
View Details