FXCS-1S3C4 -- EXPLOSIONPROOF SELECTOR SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Selector Switch Control StationFXCS-1S3C4
Description
DEAD END TYPE
1NO-1NC CONTACT CONFIGURATION
1/2 INCH HUB SIZE
MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHERPROOF
KNOB OPERATOR TYPE
3 POSITION(S)
SEAL-X BRAND
FXCS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
DEAD END TYPE
1NO-1NC CONTACT CONFIGURATION
1/2 INCH HUB SIZE
MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHERPROOF
KNOB OPERATOR TYPE
3 POSITION(S)
SEAL-X BRAND
FXCS MODEL
Explosionproof Selector Switch Control Station
FXCS-1S3C4
Explosionproof Selector Switch Control Station
FXCS-1S3C4
DEAD END TYPE
1NO-1NC CONTACT CONFIGURATION
1/2 INCH HUB SIZE
MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHERPROOF
KNOB OPERATOR TYPE
3 POSITION(S)
SEAL-X BRAND
FXCS MODEL
DEAD END TYPE
1NO-1NC CONTACT CONFIGURATION
1/2 INCH HUB SIZE
MAINTAINED OPERATION TYPE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHERPROOF
KNOB OPERATOR TYPE
3 POSITION(S)
SEAL-X BRAND
FXCS MODEL
Supplier's Site
Datasheet
Technical Specifications
Hubbell Electrical Products
Product Category
Control Panels
Product Number
FXCS-1S3C4
Product Name
Explosionproof Selector Switch Control Station
Panel Type
Power Control
Panel Operation
Electrical
Features
Outdoor Rated
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems