Hubbell Electrical Products Explosionproof Pushbutton Control Station FXCS-1B4-U

Description
DEAD END TYPE 2NO-2NC, MOMENTARY CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START/STOP LEGEND WEATHERPROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 ELEMENT(S) SEAL-X BRAND BUTTON COLOR GREEN, RED FXCS MODEL
Datasheet
Description
DEAD END TYPE 2NO-2NC, MOMENTARY CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START/STOP LEGEND WEATHERPROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 ELEMENT(S) SEAL-X BRAND BUTTON COLOR GREEN, RED FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - FXCS-1B4-U - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Control Station
FXCS-1B4-U
Explosionproof Pushbutton Control Station FXCS-1B4-U
DEAD END TYPE 2NO-2NC, MOMENTARY CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START/STOP LEGEND WEATHERPROOF FRONT OPERATED BUTTON OPERATOR TYPE 2 ELEMENT(S) SEAL-X BRAND BUTTON COLOR GREEN, RED FXCS MODEL
  • DEAD END TYPE
  • 2NO-2NC, MOMENTARY CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • START/STOP LEGEND
  • WEATHERPROOF
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 2 ELEMENT(S)
  • SEAL-X BRAND
  • BUTTON COLOR GREEN, RED
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-1B4-U
Product Name Explosionproof Pushbutton Control Station
Panel Type Power Control
Panel Operation Electrical
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

Local control stations - local control stations a7 3 zone 2 - BARTEC
Specs
Panel Operation Electrical
Current 160 amps
Voltage 1000 volts
View Details
EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.72 to 9.61 inch (69 to 244 mm)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details