Hubbell Electrical Products Explosionproof Pushbutton Control Station FXCS-1B2

Description
DEAD END TYPE 1NC, MOMENTARY CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) SEAL-X[T] BRAND BUTTON COLOR RED FXCS MODEL
Datasheet
Description
DEAD END TYPE 1NC, MOMENTARY CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) SEAL-X[T] BRAND BUTTON COLOR RED FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - FXCS-1B2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Control Station
FXCS-1B2
Explosionproof Pushbutton Control Station FXCS-1B2
DEAD END TYPE 1NC, MOMENTARY CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 1 ELEMENT(S) SEAL-X[T] BRAND BUTTON COLOR RED FXCS MODEL
  • DEAD END TYPE
  • 1NC, MOMENTARY CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • START LEGEND
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 1 ELEMENT(S)
  • SEAL-X[T] BRAND
  • BUTTON COLOR RED
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-1B2
Product Name Explosionproof Pushbutton Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

EFG control station - flameproof ex d multiple push button control and signalling stations - BARTEC
Specs
Panel Operation Electrical
Operating Temperature -60 to 60 F (-51.11 to 15.56 C)
View Details
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details