Hubbell Electrical Products Explosionproof Pushbutton Switch and Pilot Light Control Station FXCS-0B13-U

Description
1NO-1NC CONTACT CONFIGURATION CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF BUTTON OPERATOR TYPE 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) SEAL-X[T] BRAND BUTTON COLOR BLACK LENS COLOR RED FXCS MODEL
Datasheet
Description
1NO-1NC CONTACT CONFIGURATION CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF BUTTON OPERATOR TYPE 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) SEAL-X[T] BRAND BUTTON COLOR BLACK LENS COLOR RED FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - FXCS-0B13-U - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Switch and Pilot Light Control Station
FXCS-0B13-U
Explosionproof Pushbutton Switch and Pilot Light Control Station FXCS-0B13-U
1NO-1NC CONTACT CONFIGURATION CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF BUTTON OPERATOR TYPE 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) SEAL-X[T] BRAND BUTTON COLOR BLACK LENS COLOR RED FXCS MODEL
  • 1NO-1NC CONTACT CONFIGURATION
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • WEATHER PROOF
  • BUTTON OPERATOR TYPE
  • 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE
  • 1 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • SEAL-X[T] BRAND
  • BUTTON COLOR BLACK
  • LENS COLOR RED
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-0B13-U
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Panel Type Power Control
Panel Operation Electrical
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

p Operator Panel - p-operator-panel - BARTEC
Specs
Operating Temperature -25 to 50 F (-31.67 to 10 C)
View Details
IP65 Wall Mount Stainless Steel Box - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details