Hubbell Wiring Device-Kellems Fiber Optic Patch Panel FSPST8X

Description
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE 8 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
Datasheet
Description
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE 8 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPST8X - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPST8X
Fiber Optic Patch Panel FSPST8X
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE 8 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
  • UNLOADED TYPE
  • COLD ROLLED STEEL MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLACK COLOR
  • ST CONNECTOR TYPE
  • 8 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • FSP MODEL
Supplier's Site Datasheet
Unloaded Adapter Panel, St Style, 8 Port; Connector Type Hubbell Wiring Devices - 99B2852 - Newark, An Avnet Company
Chicago, IL, United States
Unloaded Adapter Panel, St Style, 8 Port; Connector Type Hubbell Wiring Devices
99B2852
Unloaded Adapter Panel, St Style, 8 Port; Connector Type Hubbell Wiring Devices 99B2852
UNLOADED ADAPTER PANEL, ST STYLE, 8 PORT; Connector Type:ST Fiber Optic; Product Range:FSP Series; No. of Ports:8Ports; LAN Category:-; Rack U Height:

UNLOADED ADAPTER PANEL, ST STYLE, 8 PORT; Connector Type:ST Fiber Optic; Product Range:FSP Series; No. of Ports:8Ports; LAN Category:-; Rack U Height:

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSPST8X 99B2852
Product Name Fiber Optic Patch Panel Unloaded Adapter Panel, St Style, 8 Port; Connector Type Hubbell Wiring Devices
Port Type ST Connector ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
CAT.5E Patch Panel - FBCA46 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Cable Specifications Category 5/5E
View Details