Hubbell Incorporated Locking Device Receptacle FSL3FR

Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR FSL3R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V 3 PHASE AT 400 HZ VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/154-1, NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR FSL3R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V 3 PHASE AT 400 HZ VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/154-1, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - FSL3FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
FSL3FR
Locking Device Receptacle FSL3FR
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR FSL3R CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V 3 PHASE AT 400 HZ VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/154-1, NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • FSL3R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 120 V 3 PHASE AT 400 HZ VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • ARC RESISTANT
  • BACK WIRING
  • 1.56 INCH FACE OUTER DIAMETER
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/154-1, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number FSL3FR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Kinetix 6200/6500 Axis Module - 2094-BM02-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details