Hubbell Incorporated Locking Device Receptacle FSL2FR

Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR FSL2R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V AT 400 HZ VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) ARC RESISTANT BACK WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/151-1, NEMA WD 1, NEMA WD 6
Datasheet
Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR FSL2R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V AT 400 HZ VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) ARC RESISTANT BACK WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/151-1, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - FSL2FR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
FSL2FR
Locking Device Receptacle FSL2FR
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR FSL2R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V AT 400 HZ VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) ARC RESISTANT BACK WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/151-1, NEMA WD 1, NEMA WD 6
  • SINGLE LOCKING TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • FSL2R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 120 V AT 400 HZ VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • ARC RESISTANT
  • BACK WIRING
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/151-1, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
BRYT Twist Lock - FSL2FR - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
FSL2FR
BRYT Twist Lock FSL2FR
LKG RCPT, 30A 120V 400HZ, FSL2R

LKG RCPT, 30A 120V 400HZ, FSL2R

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number FSL2FR FSL2FR
Product Name Locking Device Receptacle BRYT Twist Lock
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-208224-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Two Function Power Entry Module - 83110141 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details