Hubbell Electrical Products Cast Device Box FSCA-1M

Description
ELECTRO ZINC, CHROMATE SEALANT, ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 4.625 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 18 CU INCH CAPACITY .5 HUB SIZE IN INCH (1) BACK, (1) EACH END HUB LOCATION FSCA CONFIGURATION TYPE HUBBELL[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 HUB TYPE TAPERED THREADED INCLUSION GROUND SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN FSCA MODEL
Datasheet
Description
ELECTRO ZINC, CHROMATE SEALANT, ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 4.625 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 18 CU INCH CAPACITY .5 HUB SIZE IN INCH (1) BACK, (1) EACH END HUB LOCATION FSCA CONFIGURATION TYPE HUBBELL[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 HUB TYPE TAPERED THREADED INCLUSION GROUND SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN FSCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSCA-1M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FSCA-1M
Cast Device Box FSCA-1M
ELECTRO ZINC, CHROMATE SEALANT, ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 4.625 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 18 CU INCH CAPACITY .5 HUB SIZE IN INCH (1) BACK, (1) EACH END HUB LOCATION FSCA CONFIGURATION TYPE HUBBELL[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 HUB TYPE TAPERED THREADED INCLUSION GROUND SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN FSCA MODEL
  • ELECTRO ZINC, CHROMATE SEALANT, ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • 2 7/8 INCH
  • 2.875 WIDTH IN INCH
  • 4 5/8 INCH
  • 4.625 HEIGHT IN INCH
  • 2 INCH
  • 2 DEPTH IN INCH
  • SHALLOW SHAPE
  • 1/2 INCH HUB SIZE
  • 3 HUB(S)
  • 1 GANG(S)
  • UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL
  • 18 CU INCH CAPACITY
  • .5 HUB SIZE IN INCH
  • (1) BACK, (1) EACH END HUB LOCATION
  • FSCA CONFIGURATION TYPE
  • HUBBELL[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1
  • HUB TYPE TAPERED THREADED
  • INCLUSION GROUND SCREW
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • FSCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FSCA-1M
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411TTU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details