Hubbell Electrical Products Cast Device Box FSC-1-CP

Description
BACK TYPE 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 18 CU INCH CAPACITY .5 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE K-PAK[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN SIZE 1/2 INCH WIDTH IN INCH - UOM IN FSC MODEL
Datasheet
Description
BACK TYPE 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 18 CU INCH CAPACITY .5 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE K-PAK[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN SIZE 1/2 INCH WIDTH IN INCH - UOM IN FSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSC-1-CP - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FSC-1-CP
Cast Device Box FSC-1-CP
BACK TYPE 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 18 CU INCH CAPACITY .5 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE K-PAK[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN SIZE 1/2 INCH WIDTH IN INCH - UOM IN FSC MODEL
  • BACK TYPE
  • 2 7/8 INCH
  • 2.875 WIDTH IN INCH
  • 4 5/8 INCH
  • 2 INCH
  • 2 DEPTH IN INCH
  • SHALLOW SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL
  • 18 CU INCH CAPACITY
  • .5 HUB SIZE IN INCH
  • (2) LUGS MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • FSC CONFIGURATION TYPE
  • K-PAK[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • SIZE 1/2 INCH
  • WIDTH IN INCH - UOM IN
  • FSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FSC-1-CP
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2585 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 2.36 inch (60 mm)
Depth 3.15 inch (80 mm)
View Details
Enclosures, Boxes, & Cases - 115-909 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers