Hubbell Incorporated Open Type Control Transformer FS23000

Description
7-1/2 INCH W X 7.44 INCH D X 6.68 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 3000 VA POWER RATING SCREW TERMINAL TYPE 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE 110/115/120 V SECONDARY VOLTAGE B INSULATION CLASS 3000 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-2 MODEL
Datasheet
Description
7-1/2 INCH W X 7.44 INCH D X 6.68 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 3000 VA POWER RATING SCREW TERMINAL TYPE 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE 110/115/120 V SECONDARY VOLTAGE B INSULATION CLASS 3000 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - FS23000 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
FS23000
Open Type Control Transformer FS23000
7-1/2 INCH W X 7.44 INCH D X 6.68 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 3000 VA POWER RATING SCREW TERMINAL TYPE 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE 110/115/120 V SECONDARY VOLTAGE B INSULATION CLASS 3000 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-2 MODEL
  • 7-1/2 INCH W X 7.44 INCH D X 6.68 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, CE APPROVAL
  • ANSI, IEC, NEMA APPLICABLE STANDARD
  • 0.81 INCH L X 0.41 INCH W SLOT MOUNTING
  • 3000 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE
  • 110/115/120 V SECONDARY VOLTAGE
  • B INSULATION CLASS
  • 3000 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
  • FINGER/GUARD[T] BRAND
  • POWER RATING IN VA - UOM VA
  • FS-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number FS23000
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; IEC; UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 950 - 1450 MHz, 75Ω - TCN1-152-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Durable 250KVA Voltage Transformer Price 250 KVA - No.1601486799651 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details
Control Circuit Transformer - 1497B-A6-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 250 VA
View Details