Hubbell Incorporated Open Type Control Transformer FS21500

Description
6.01 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 1500 VA POWER RATING SCREW TERMINAL TYPE 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE 110/115/120 V SECONDARY VOLTAGE B INSULATION CLASS 1500 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-2 MODEL
Datasheet
Description
6.01 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 1500 VA POWER RATING SCREW TERMINAL TYPE 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE 110/115/120 V SECONDARY VOLTAGE B INSULATION CLASS 1500 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - FS21500 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
FS21500
Open Type Control Transformer FS21500
6.01 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 1500 VA POWER RATING SCREW TERMINAL TYPE 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE 110/115/120 V SECONDARY VOLTAGE B INSULATION CLASS 1500 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-2 MODEL
  • 6.01 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, CE APPROVAL
  • ANSI, IEC, NEMA APPLICABLE STANDARD
  • 1/2 INCH L X 0.31 INCH W SLOT MOUNTING
  • 1500 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE
  • 110/115/120 V SECONDARY VOLTAGE
  • B INSULATION CLASS
  • 1500 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
  • FINGER/GUARD[T] BRAND
  • POWER RATING IN VA - UOM VA
  • FS-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number FS21500
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; IEC; UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLNK2-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave - No.1601455689693 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730139 - RS Components, Ltd.
Specs
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A7-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 300 VA
View Details