Hubbell Incorporated Open Type Control Transformer FS11000

Description
4.76 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 1000 VA POWER RATING SCREW TERMINAL TYPE 120 X 240 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE B INSULATION CLASS 1000 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-1 MODEL
Datasheet
Description
4.76 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 1000 VA POWER RATING SCREW TERMINAL TYPE 120 X 240 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE B INSULATION CLASS 1000 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - FS11000 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
FS11000
Open Type Control Transformer FS11000
4.76 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 1000 VA POWER RATING SCREW TERMINAL TYPE 120 X 240 V PRIMARY VOLTAGE 24 V SECONDARY VOLTAGE B INSULATION CLASS 1000 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-1 MODEL
  • 4.76 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, CE APPROVAL
  • ANSI, IEC, NEMA APPLICABLE STANDARD
  • 1/2 INCH L X 0.31 INCH W SLOT MOUNTING
  • 1000 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 120 X 240 V PRIMARY VOLTAGE
  • 24 V SECONDARY VOLTAGE
  • B INSULATION CLASS
  • 1000 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
  • FINGER/GUARD[T] BRAND
  • POWER RATING IN VA - UOM VA
  • FS-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number FS11000
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; IEC; UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 100 - 6000 MHz, 50Ω - TTC2-63W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
3 suppliers
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details
Isolation Transformer - 1321-3TH093-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details