Hubbell Electrical Products Cast Device Box FS-1

Description
DEAD END TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 18 CU INCH CAPACITY (1) END HUB LOCATION FS CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FS MODEL
Datasheet
Description
DEAD END TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 18 CU INCH CAPACITY (1) END HUB LOCATION FS CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FS-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FS-1
Cast Device Box FS-1
DEAD END TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 1 HUB(S) 1 GANG(S) UL 514A, CSA C22.2, FS W-C-586D APPROVAL 18 CU INCH CAPACITY (1) END HUB LOCATION FS CONFIGURATION TYPE APPLICABLE STANDARD NEMA FB-1 HUB TYPE TAPERED THREADED INCLUDES INTERNAL GROUNDING SCREW FS MODEL
  • DEAD END TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2-7/8 INCH
  • 4-5/8 INCH
  • 2 INCH
  • SHALLOW SHAPE
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2, FS W-C-586D APPROVAL
  • 18 CU INCH CAPACITY
  • (1) END HUB LOCATION
  • FS CONFIGURATION TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • HUB TYPE TAPERED THREADED
  • INCLUDES INTERNAL GROUNDING SCREW
  • FS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FS-1
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details