Hubbell Incorporated Male Disconnect FQN18M25X03D

Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.80 INCH L X 0.25 INCH W FQN-M MODEL
Datasheet
Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.80 INCH L X 0.25 INCH W FQN-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - FQN18M25X03D - Hubbell Incorporated
Orange, CT, USA
Male Disconnect
FQN18M25X03D
Male Disconnect FQN18M25X03D
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.03 INCH TAB SIZE FINGRIP[TM] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.80 INCH L X 0.25 INCH W FQN-M MODEL
  • FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • NYLON FULLY INSULATED INSULATION TYPE
  • 0.25 INCH X 0.03 INCH TAB SIZE
  • FINGRIP[TM] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.80 INCH L X 0.25 INCH W
  • FQN-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number FQN18M25X03D
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data