Hubbell Incorporated Female Disconnect FQN14F25X03D

Description
FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.96 INCH L X 0.40 INCH W FQN-F MODEL
Datasheet
Description
FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.96 INCH L X 0.40 INCH W FQN-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FQN14F25X03D - Hubbell Incorporated
Orange, CT, USA
Female Disconnect
FQN14F25X03D
Female Disconnect FQN14F25X03D
FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.96 INCH L X 0.40 INCH W FQN-F MODEL
  • FUNNEL ENTRY TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • NYLON FULLY INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.96 INCH L X 0.40 INCH W
  • FQN-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number FQN14F25X03D
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data