FPCMTPS100 -- FIBER OPTIC CABLE
Hubbell Incorporated
Fiber Optic Cable
FPCMTPS100
Description
850/1300 NANOMETER WAVELENGTH
0 TO 60 DEG C OPERATING TEMPERATURE
OFNP JACKET RATING
12 FIBER(S)
HUBBELL[R] BRAND
Description
850/1300 NANOMETER WAVELENGTH
0 TO 60 DEG C OPERATING TEMPERATURE
OFNP JACKET RATING
12 FIBER(S)
HUBBELL[R] BRAND
Datasheet
Suppliers
850/1300 NANOMETER WAVELENGTH
0 TO 60 DEG C OPERATING TEMPERATURE
OFNP JACKET RATING
12 FIBER(S)
HUBBELL[R] BRAND
- 850/1300 NANOMETER WAVELENGTH
- 0 TO 60 DEG C OPERATING TEMPERATURE
- OFNP JACKET RATING
- 12 FIBER(S)
- HUBBELL[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FPCMTPS100 |
|
Product Name
|
Fiber Optic Cable |
|
Wavelength
|
850 to 1300 nm (8500 to 13000 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
1
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Wavelength
1550 nm (15500 Å)
Numerical Aperture
0.2000 to 0.2400
Maximum Attenuation
200 dB/km (60.96 dB/1000 ft)
View Details