Hubbell Wiring Device-Kellems Cord Connector, 3/4 Hub, Straight Female; Thread Size Imperial Hubbell Wiring Devices FHC1033

Description
CORD CONNECTOR, 3/4" HUB, STRAIGHT FEMALE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:9.7mm; Cable Diameter Max:12.7mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, 3/4" HUB, STRAIGHT FEMALE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:9.7mm; Cable Diameter Max:12.7mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, 3/4 Hub, Straight Female; Thread Size Imperial Hubbell Wiring Devices - 35B230 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, 3/4 Hub, Straight Female; Thread Size Imperial Hubbell Wiring Devices
35B230
Cord Connector, 3/4 Hub, Straight Female; Thread Size Imperial Hubbell Wiring Devices 35B230
CORD CONNECTOR, 3/4" HUB, STRAIGHT FEMALE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:9.7mm; Cable Diameter Max:12.7mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes

CORD CONNECTOR, 3/4" HUB, STRAIGHT FEMALE; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:9.7mm; Cable Diameter Max:12.7mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B230
Product Name Cord Connector, 3/4 Hub, Straight Female; Thread Size Imperial Hubbell Wiring Devices
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Standard Straight-Through Cable Gland - 4221042 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details