Hubbell Electrical Products Explosionproof Conduit Elbow FF-90-1M

Description
IRON MATERIAL ZINC ELECTROPLATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT FF MODEL
Datasheet
Description
IRON MATERIAL ZINC ELECTROPLATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - FF-90-1M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
FF-90-1M
Explosionproof Conduit Elbow FF-90-1M
IRON MATERIAL ZINC ELECTROPLATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT FF MODEL
  • IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • FEMALE CONNECTION TYPE
  • UL, CSA, FM APPROVAL
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • USED ON RIGID/IMC CONDUIT
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FF-90-1M
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details