Hubbell Electrical Products Explosionproof Conduit Elbow FF-45-3

Description
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT FF MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - FF-45-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
FF-45-3
Explosionproof Conduit Elbow FF-45-3
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT FF MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL, CSA, FM APPROVAL
  • 1 INCH TRADE SIZE
  • 45 DEG BEND ANGLE
  • USED ON RIGID/IMC CONDUIT
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FF-45-3
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details