Hubbell Electrical Products Explosionproof Conduit Elbow FF-45-2

Description
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT FF MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - FF-45-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
FF-45-2
Explosionproof Conduit Elbow FF-45-2
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 45 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT FF MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL, CSA, FM APPROVAL
  • 3/4 INCH TRADE SIZE
  • 45 DEG BEND ANGLE
  • USED ON RIGID/IMC CONDUIT
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FF-45-2
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details