Hubbell Electrical Products Cast Device Box FDC-2-CP

Description
BACK TYPE 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 2 7/8 INCH 2.875 DEPTH IN INCH DEEP SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 28.5 CU INCH CAPACITY .75 HUB SIZE IN INCH (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE K-PAK[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN SIZE 3/4 INCH WIDTH IN INCH - UOM IN FDC MODEL
Datasheet
Description
BACK TYPE 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 2 7/8 INCH 2.875 DEPTH IN INCH DEEP SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 28.5 CU INCH CAPACITY .75 HUB SIZE IN INCH (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE K-PAK[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN SIZE 3/4 INCH WIDTH IN INCH - UOM IN FDC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FDC-2-CP - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FDC-2-CP
Cast Device Box FDC-2-CP
BACK TYPE 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 2 7/8 INCH 2.875 DEPTH IN INCH DEEP SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL 28.5 CU INCH CAPACITY .75 HUB SIZE IN INCH (1) EACH END HUB LOCATION FDC CONFIGURATION TYPE K-PAK[R] BRAND DEPTH IN INCH - UOM IN HUB SIZE IN INCH - UOM IN SIZE 3/4 INCH WIDTH IN INCH - UOM IN FDC MODEL
  • BACK TYPE
  • 2 7/8 INCH
  • 2.875 WIDTH IN INCH
  • 4 5/8 INCH
  • 2 7/8 INCH
  • 2.875 DEPTH IN INCH
  • DEEP SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL
  • 28.5 CU INCH CAPACITY
  • .75 HUB SIZE IN INCH
  • (1) EACH END HUB LOCATION
  • FDC CONFIGURATION TYPE
  • K-PAK[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • SIZE 3/4 INCH
  • WIDTH IN INCH - UOM IN
  • FDC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FDC-2-CP
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details