BACK TYPE
2 7/8 INCH
2.875 WIDTH IN INCH
4 5/8 INCH
2 7/8 INCH
2.875 DEPTH IN INCH
DEEP SHAPE
1/2 INCH HUB SIZE
1 HUB(S)
1 GANG(S)
UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL
28 CU INCH CAPACITY
.5 HUB SIZE IN INCH
(2) LUGS MOUNTING HARDWARE
END HUB LOCATION
FD CONFIGURATION TYPE
K-PAK[R] BRAND
DEPTH IN INCH - UOM IN
HUB SIZE IN INCH - UOM IN
SIZE 1/2 INCH
WIDTH IN INCH - UOM IN
FD MODEL
Hubbell Electrical Products
Done
Datasheet
Description
BACK TYPE
2 7/8 INCH
2.875 WIDTH IN INCH
4 5/8 INCH
2 7/8 INCH
2.875 DEPTH IN INCH
DEEP SHAPE
1/2 INCH HUB SIZE
1 HUB(S)
1 GANG(S)
UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL
28 CU INCH CAPACITY
.5 HUB SIZE IN INCH
(2) LUGS MOUNTING HARDWARE
END HUB LOCATION
FD CONFIGURATION TYPE
K-PAK[R] BRAND
DEPTH IN INCH - UOM IN
HUB SIZE IN INCH - UOM IN
SIZE 1/2 INCH
WIDTH IN INCH - UOM IN
FD MODEL
BACK TYPE
2 7/8 INCH
2.875 WIDTH IN INCH
4 5/8 INCH
2 7/8 INCH
2.875 DEPTH IN INCH
DEEP SHAPE
1/2 INCH HUB SIZE
1 HUB(S)
1 GANG(S)
UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL
28 CU INCH CAPACITY
.5 HUB SIZE IN INCH
(2) LUGS MOUNTING HARDWARE
END HUB LOCATION
FD CONFIGURATION TYPE
K-PAK[R] BRAND
DEPTH IN INCH - UOM IN
HUB SIZE IN INCH - UOM IN
SIZE 1/2 INCH
WIDTH IN INCH - UOM IN
FD MODEL