Hubbell Incorporated Datacommunication Cabinet FCW4SP

Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 14 INCH W X 3.25 INCH D X 12 INCH H SIZE BLACK POWDER COATED COLOR CABLE MANAGEMENT APPLICATION WALL MOUNTING (2) 7 INCH SPLICE TRAY MOUNTING HARDWARE DOUBLE DOOR OPTICHANNEL[TM] BRAND FCW MODEL
Datasheet
Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 14 INCH W X 3.25 INCH D X 12 INCH H SIZE BLACK POWDER COATED COLOR CABLE MANAGEMENT APPLICATION WALL MOUNTING (2) 7 INCH SPLICE TRAY MOUNTING HARDWARE DOUBLE DOOR OPTICHANNEL[TM] BRAND FCW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - FCW4SP - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
FCW4SP
Datacommunication Cabinet FCW4SP
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 14 INCH W X 3.25 INCH D X 12 INCH H SIZE BLACK POWDER COATED COLOR CABLE MANAGEMENT APPLICATION WALL MOUNTING (2) 7 INCH SPLICE TRAY MOUNTING HARDWARE DOUBLE DOOR OPTICHANNEL[TM] BRAND FCW MODEL
  • CABINET TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 14 INCH W X 3.25 INCH D X 12 INCH H SIZE
  • BLACK POWDER COATED COLOR
  • CABLE MANAGEMENT APPLICATION
  • WALL MOUNTING
  • (2) 7 INCH SPLICE TRAY MOUNTING HARDWARE
  • DOUBLE DOOR
  • OPTICHANNEL[TM] BRAND
  • FCW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number FCW4SP
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JM9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Desk Top Case, Aluminum, - 70016751 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details