Hubbell Incorporated Fiber Optic Connector FCSCSQ100R

Description
YELLOW COLOR CRIMP ON INSTALLATION 100 PER PACK STANDARD PACKAGE 0 TO 60 DEG C OPERATING TEMPERATURE SC STYLE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS 2QUICK[T], HUBBELL[R] BRAND
Datasheet
Description
YELLOW COLOR CRIMP ON INSTALLATION 100 PER PACK STANDARD PACKAGE 0 TO 60 DEG C OPERATING TEMPERATURE SC STYLE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS 2QUICK[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCSCSQ100R - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCSCSQ100R
Fiber Optic Connector FCSCSQ100R
YELLOW COLOR CRIMP ON INSTALLATION 100 PER PACK STANDARD PACKAGE 0 TO 60 DEG C OPERATING TEMPERATURE SC STYLE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS 2QUICK[T], HUBBELL[R] BRAND
  • YELLOW COLOR
  • CRIMP ON INSTALLATION
  • 100 PER PACK STANDARD PACKAGE
  • 0 TO 60 DEG C OPERATING TEMPERATURE
  • SC STYLE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • 0.5 DB INSERTION LOSS
  • 2QUICK[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCSCSQ100R
Product Name Fiber Optic Connector
Connector / Adapter Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Mating Adapter, SC Female to ST Female. - F-MA-SC-ST - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details
Fiber Optic Adapters - 5561 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type FC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details