Hubbell Incorporated Fiber Optic Connector FCSC900K50M12

Description
BLACK COLOR 900/250 MICROMETER CABLE TYPE UL (CANADA AND US), UL 94-V0 APPROVAL 12 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE SC STYLE MULTI MODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND APPLICATION OPTICAL NETWORK, DATA CENTER AND WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK FCSC MODEL
Datasheet
Description
BLACK COLOR 900/250 MICROMETER CABLE TYPE UL (CANADA AND US), UL 94-V0 APPROVAL 12 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE SC STYLE MULTI MODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND APPLICATION OPTICAL NETWORK, DATA CENTER AND WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK FCSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector - FCSC900K50M12 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Connector
FCSC900K50M12
Fiber Optic Connector FCSC900K50M12
BLACK COLOR 900/250 MICROMETER CABLE TYPE UL (CANADA AND US), UL 94-V0 APPROVAL 12 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE SC STYLE MULTI MODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND APPLICATION OPTICAL NETWORK, DATA CENTER AND WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK FCSC MODEL
  • BLACK COLOR
  • 900/250 MICROMETER CABLE TYPE
  • UL (CANADA AND US), UL 94-V0 APPROVAL
  • 12 PER CARTON STANDARD PACKAGE
  • -40 TO 75 DEG C OPERATING TEMPERATURE
  • SC STYLE
  • MULTI MODE FIBER TYPE
  • 50/125 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • 0.5 DB INSERTION LOSS
  • OPTICHANNEL[TM], PROCLICK[R] BRAND
  • APPLICATION OPTICAL NETWORK, DATA CENTER AND WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK
  • FCSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Fiber Optic Connectors
Product Number FCSC900K50M12
Product Name Fiber Optic Connector
Connector / Adapter Connector
Connector Type SC
Fiber Application Multimode
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Mating Adapter, SC Female to SC Female - F-MA-SC-SC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Adapters - 5561 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type FC; ST
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details