Hubbell Electrical Products Service Entrance Head/Cap FB-787

Description
COPPER FREE ALUMINUM MATERIAL 6.4 INCH W X 8 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 3 INCH TRADE SIZE 7 HOLE(S) (4) 1 INCH, (3) 1 1/4 INCH HOLE SIZE HUBBELL. BRAND FB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 6.4 INCH W X 8 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 3 INCH TRADE SIZE 7 HOLE(S) (4) 1 INCH, (3) 1 1/4 INCH HOLE SIZE HUBBELL. BRAND FB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - FB-787 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
FB-787
Service Entrance Head/Cap FB-787
COPPER FREE ALUMINUM MATERIAL 6.4 INCH W X 8 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 3 INCH TRADE SIZE 7 HOLE(S) (4) 1 INCH, (3) 1 1/4 INCH HOLE SIZE HUBBELL. BRAND FB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 6.4 INCH W X 8 INCH H SIZE
  • THREADED RIGID CONDUIT USED ON
  • UL APPROVAL
  • 3 INCH TRADE SIZE
  • 7 HOLE(S)
  • (4) 1 INCH, (3) 1 1/4 INCH HOLE SIZE
  • HUBBELL. BRAND
  • FB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FB-787
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details