Hubbell Electrical Products Service Entrance Head/Cap FB-734

Description
COPPER FREE ALUMINUM MATERIAL 2.62 INCH W X 3.03 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 1 INCH TRADE SIZE 5 HOLE(S) 1/2 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 2.62 INCH W X 3.03 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 1 INCH TRADE SIZE 5 HOLE(S) 1/2 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - FB-734 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
FB-734
Service Entrance Head/Cap FB-734
COPPER FREE ALUMINUM MATERIAL 2.62 INCH W X 3.03 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 1 INCH TRADE SIZE 5 HOLE(S) 1/2 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 2.62 INCH W X 3.03 INCH H SIZE
  • THREADED RIGID CONDUIT USED ON
  • UL APPROVAL
  • 1 INCH TRADE SIZE
  • 5 HOLE(S)
  • 1/2 INCH HOLE SIZE
  • INCLUDES INSULATOR
  • FINISH NATURAL
  • FB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FB-734
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details