Hubbell Electrical Products Service Entrance Head/Cap FB-724

Description
COPPER FREE ALUMINUM MATERIAL 2.39 INCH W X 2.32 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 3/4 INCH TRADE SIZE 5 HOLE(S) 3/8 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 2.39 INCH W X 2.32 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 3/4 INCH TRADE SIZE 5 HOLE(S) 3/8 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - FB-724 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
FB-724
Service Entrance Head/Cap FB-724
COPPER FREE ALUMINUM MATERIAL 2.39 INCH W X 2.32 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 3/4 INCH TRADE SIZE 5 HOLE(S) 3/8 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 2.39 INCH W X 2.32 INCH H SIZE
  • THREADED RIGID CONDUIT USED ON
  • UL APPROVAL
  • 3/4 INCH TRADE SIZE
  • 5 HOLE(S)
  • 3/8 INCH HOLE SIZE
  • INCLUDES INSULATOR
  • FINISH NATURAL
  • FB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FB-724
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details