Hubbell Electrical Products Service Entrance Head/Cap FB-714

Description
STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 3 INCH W X 2.6 INCH H SIZE THREADED RIGID CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 1/2 INCH TRADE SIZE 4 HOLE(S) 3/8 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
Datasheet
Description
STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 3 INCH W X 2.6 INCH H SIZE THREADED RIGID CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 1/2 INCH TRADE SIZE 4 HOLE(S) 3/8 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - FB-714 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
FB-714
Service Entrance Head/Cap FB-714
STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 3 INCH W X 2.6 INCH H SIZE THREADED RIGID CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 1/2 INCH TRADE SIZE 4 HOLE(S) 3/8 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
  • STANDARD TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3 INCH W X 2.6 INCH H SIZE
  • THREADED RIGID CONDUIT, SERVICE ENTRANCE USED ON
  • UL APPROVAL
  • 1/2 INCH TRADE SIZE
  • 4 HOLE(S)
  • 3/8 INCH HOLE SIZE
  • FINISH NATURAL
  • INCLUDES INSULATOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FB-714
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details