Hubbell Electrical Products Service Entrance Head/Cap FB-707

Description
COPPER FREE ALUMINUM MATERIAL 8 INCH W X 9 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 4 INCH TRADE SIZE 7 HOLE(S) (4) 1-3/4 INCH, (2) 1-1/8 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 8 INCH W X 9 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 4 INCH TRADE SIZE 7 HOLE(S) (4) 1-3/4 INCH, (2) 1-1/8 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - FB-707 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
FB-707
Service Entrance Head/Cap FB-707
COPPER FREE ALUMINUM MATERIAL 8 INCH W X 9 INCH H SIZE THREADED RIGID CONDUIT USED ON UL APPROVAL 4 INCH TRADE SIZE 7 HOLE(S) (4) 1-3/4 INCH, (2) 1-1/8 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL FB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 8 INCH W X 9 INCH H SIZE
  • THREADED RIGID CONDUIT USED ON
  • UL APPROVAL
  • 4 INCH TRADE SIZE
  • 7 HOLE(S)
  • (4) 1-3/4 INCH, (2) 1-1/8 INCH HOLE SIZE
  • INCLUDES INSULATOR
  • FINISH NATURAL
  • FB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FB-707
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details