Hubbell Wiring Device-Kellems Liquidtight Connector, 1/4, Black, Straight; Thread Size Imperial Hubbell Wiring Devices F2025

Description
LIQUIDTIGHT CONNECTOR, 1/4", BLACK, STRAIGHT; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:M6; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIQUIDTIGHT CONNECTOR, 1/4", BLACK, STRAIGHT; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:M6; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Connector, 1/4, Black, Straight; Thread Size Imperial Hubbell Wiring Devices - 35B283 - Newark, An Avnet Company
Chicago, IL, United States
Liquidtight Connector, 1/4, Black, Straight; Thread Size Imperial Hubbell Wiring Devices
35B283
Liquidtight Connector, 1/4, Black, Straight; Thread Size Imperial Hubbell Wiring Devices 35B283
LIQUIDTIGHT CONNECTOR, 1/4", BLACK, STRAIGHT; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:M6; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

LIQUIDTIGHT CONNECTOR, 1/4", BLACK, STRAIGHT; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:M6; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B283
Product Name Liquidtight Connector, 1/4, Black, Straight; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264007 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
3 suppliers
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details