Hubbell Electrical Products Explosionproof HID Fixture with Internal Ballast EZP400A2G

Description
3/4 INCH HUB SIZE UL, CSA APPROVAL PENDANT MOUNT MOUNTING PULSE START BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ANSI LAMP NUMBER M135 APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL
Datasheet
Description
3/4 INCH HUB SIZE UL, CSA APPROVAL PENDANT MOUNT MOUNTING PULSE START BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ANSI LAMP NUMBER M135 APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture with Internal Ballast - EZP400A2G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof HID Fixture with Internal Ballast
EZP400A2G
Explosionproof HID Fixture with Internal Ballast EZP400A2G
3/4 INCH HUB SIZE UL, CSA APPROVAL PENDANT MOUNT MOUNTING PULSE START BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ANSI LAMP NUMBER M135 APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • PENDANT MOUNT MOUNTING
  • PULSE START BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • ANSI LAMP NUMBER M135
  • APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EZP400A2G
Product Name Explosionproof HID Fixture with Internal Ballast
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details