Hubbell Electrical Products Explosionproof HID Fixture Ballast Body EZP250

Description
UL, CSA APPROVAL CEILING MOUNTING PULSE START BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE M138 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE APPLICATION WET LOCATION EZ MODEL
Datasheet
Description
UL, CSA APPROVAL CEILING MOUNTING PULSE START BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE M138 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE APPLICATION WET LOCATION EZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture Ballast Body - EZP250 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof HID Fixture Ballast Body
EZP250
Explosionproof HID Fixture Ballast Body EZP250
UL, CSA APPROVAL CEILING MOUNTING PULSE START BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9 G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE M138 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE APPLICATION WET LOCATION EZ MODEL
  • UL, CSA APPROVAL
  • CEILING MOUNTING
  • PULSE START BALLAST TYPE
  • NEMA 3/4/4X/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE
  • M138 MOGUL BASE METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • APPLICATION WET LOCATION
  • EZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EZP250
Product Name Explosionproof HID Fixture Ballast Body
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details